☰
MAX5069AEVKIT
MAX5069AEVKIT
Active
Description:  EVAL KIT FOR MAX5069A
Manufacturer:  Maxim Integrated
History Price: $73.07
In Stock: 9440
MAX5069AEVKIT vs MAX1501EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
-
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
10A
-
Voltage - Input
36V ~ 72V
-
Regulator Topology
Buck
4.5V ~ 13V
Frequency - Switching
500kHz
-
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5069A
Board(s)
Power - Output
-
MAX1501