Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5069AEVKIT
MAX5069AEVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5069A
Manufacturer:
Maxim Integrated
Datasheet:
MAX5069AEVKIT Datasheet
History Price: $73.07
In Stock: 42160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5069AEVKIT vs MAX15031EVKIT+
Part No
MAX5069AEVKIT
MAX15031EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
10A
70V
Voltage - Input
36V ~ 72V
4mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
500kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5069A
Board(s)
Power - Output
-
MAX15031