☰
MAX5069AEVKIT
MAX5069AEVKIT
Active
Description:  EVAL KIT FOR MAX5069A
Manufacturer:  Maxim Integrated
History Price: $73.07
In Stock: 1840
MAX5069AEVKIT vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
5V, 1V ~ 10V
Current - Output
10A
2A
Voltage - Input
36V ~ 72V
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5069A
MAX16974
Power - Output
-
-