Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5072EVKIT
MAX5072EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5072
Manufacturer:
Maxim Integrated
Datasheet:
MAX5072EVKIT Datasheet
History Price: Obsolete
In Stock: 23160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5072EVKIT vs MAX16903EVKIT+
Part No
MAX5072EVKIT
MAX16903EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 12V
5V
Current - Output
2A, 220mA
1A
Voltage - Input
5.5V ~ 16V
42V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
2.2MHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5072
MAX16903
Power - Output
-
-