☰
MAX5072EVKIT
MAX5072EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5072
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23160
MAX5072EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V, 12V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
2A, 220mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
5.5V ~ 16V
1.8V ~ 5.5V
Regulator Topology
Buck-Boost
Boost, Inverting
Frequency - Switching
2.2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5072
MAX17094
Power - Output
-
-