☰
MAX5072EVKIT
MAX5072EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5072
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38960
MAX5072EVKIT vs MAX5026EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 12V
30V
Current - Output
2A, 220mA
6mA
Voltage - Input
5.5V ~ 16V
3V ~ 11V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
2.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5072
MAX5026
Power - Output
-
-