☰
MAX5074EVKIT
MAX5074EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5074
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 34800
MAX5074EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
12V
-
Current - Output
1.2A
1.2V, 3.3V
Voltage - Input
36V ~ 72V
10A, 5A
Regulator Topology
Buck
9V ~ 16V
Frequency - Switching
250kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5074
Board(s)
Power - Output
-
MAX15023