☰
MAX5074EVKIT
MAX5074EVKIT
Obsolete
Description:  EVAL KIT FOR MAX5074
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 28400
MAX5074EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
1.2A
1A
Voltage - Input
36V ~ 72V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
250kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5074
MAX8815A
Power - Output
-
5 W