☰
MAX5080EVKIT
MAX5080EVKIT
Active
Description:  EVAL KIT FOR MAX5080
Manufacturer:  Maxim Integrated
History Price: $45.11
In Stock: 46440
MAX5080EVKIT vs MAX15032EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
1A
30V
Voltage - Input
4.5V ~ 40V
20mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
250kHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5080
Board(s)
Power - Output
-
MAX15032