☰
MAX5090EVKIT
MAX5090EVKIT
Active
Description:  EVAL KIT FOR MAX5090
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 5040
MAX5090EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
2A
70V
Voltage - Input
7.5V ~ 76V
4mA
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
125kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5090
Board(s)
Power - Output
-
MAX15059