☰
MAX5090EVKIT
MAX5090EVKIT
Active
Description:  EVAL KIT FOR MAX5090
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 8080
MAX5090EVKIT vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
5V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
2A
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
7.5V ~ 76V
2.3V ~ 4.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
125kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX5090
MAX17065
Power - Output
-
-