☰
MAX5090EVKIT
MAX5090EVKIT
Active
Description:  EVAL KIT FOR MAX5090
Manufacturer:  Maxim Integrated
History Price: $67.67
In Stock: 8080
MAX5090EVKIT vs MAX1771EVKIT-SO
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
2A
500mA
Voltage - Input
7.5V ~ 76V
5V
Regulator Topology
Buck
Boost
Frequency - Switching
125kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5090
MAX1771
Power - Output
-
-