☰
MAX5092EVKIT+
MAX5092EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX5092
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6360
MAX5092EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
5V
-
Current - Output
250mA
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
4V ~ 72V
4A, 2A, 500mA, 500mA
Regulator Topology
Buck-Boost
4.5V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5092B
Board(s)
Power - Output
-
MAX15022