☰
MAX5092EVKIT+
MAX5092EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX5092
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19720
MAX5092EVKIT+ vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
-
Current - Output
250mA
1.2V, 3.3V
Voltage - Input
4V ~ 72V
10A, 5A
Regulator Topology
Buck-Boost
9V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5092B
Board(s)
Power - Output
-
MAX15023