☰
MAX5092EVKIT+
MAX5092EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX5092
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6360
MAX5092EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
Special Purpose DC/DC, OLED Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
5V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
250mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
4V ~ 72V
2.3V ~ 4.5V
Regulator Topology
Buck-Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX5092B
MAX17065
Power - Output
-
-