Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX5093EVKIT
MAX5093EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX5093
Manufacturer:
Maxim Integrated
Datasheet:
MAX5093EVKIT Datasheet
History Price: Obsolete
In Stock: 22920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5093EVKIT vs MAX1676EVKIT
Part No
MAX5093EVKIT
MAX1676EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
250mA
-
Voltage - Input
4V ~ 72V
0.7V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5093
MAX1676
Power - Output
-
-