☰
MAX5099EVKIT+
MAX5099EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX5099
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4640
MAX5099EVKIT+ vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
3, Isolated
Voltage - Output
3.3V, 5V
-
Current - Output
2A, 1A
3V, 60V, 110V
Voltage - Input
5.2V ~ 18V
650mA, 55mA, 12mA
Regulator Topology
Buck
6.5V ~ 16V
Frequency - Switching
1.9MHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX5099
Board(s)
Power - Output
-
MAX15005A