☰
MAX5099EVKIT+
MAX5099EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX5099
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44080
MAX5099EVKIT+ vs MAX1709EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
3.3V or 5V
Current - Output
2A, 1A
4A
Voltage - Input
5.2V ~ 18V
-
Regulator Topology
Buck
Boost
Frequency - Switching
1.9MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5099
MAX1709
Power - Output
-
-