☰
MAX5099EVKIT+
MAX5099EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX5099
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37120
MAX5099EVKIT+ vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
2A, 1A
1A
Voltage - Input
5.2V ~ 18V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.9MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX5099
MAX8815A
Power - Output
-
5 W