☰
MAX606EVKIT
MAX606EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX606
Manufacturer:  Maxim Integrated
Datasheet:   MAX606EVKIT Datasheet
History Price: Obsolete
In Stock: 16280
MAX606EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
5V
-
Current - Output
200mA
1.2V, 3.3V
Voltage - Input
3V ~ 5V
10A, 5A
Regulator Topology
Buck
9V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX606
Board(s)
Power - Output
-
MAX15023