☰
MAX606EVKIT
MAX606EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX606
Manufacturer:  Maxim Integrated
Datasheet:   MAX606EVKIT Datasheet
History Price: Obsolete
In Stock: 11640
MAX606EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
5V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
200mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
3V ~ 5V
1.8V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX606
MAX17094
Power - Output
-
-