☰
MAX606EVKIT
MAX606EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX606
Manufacturer:  Maxim Integrated
Datasheet:   MAX606EVKIT Datasheet
History Price: Obsolete
In Stock: 11640
MAX606EVKIT vs MAX5026EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
30V
Current - Output
200mA
6mA
Voltage - Input
3V ~ 5V
3V ~ 11V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX606
MAX5026
Power - Output
-
-