☰
MAX606EVKIT
MAX606EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX606
Manufacturer:  Maxim Integrated
Datasheet:   MAX606EVKIT Datasheet
History Price: Obsolete
In Stock: 16280
MAX606EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
200mA
1A
Voltage - Input
3V ~ 5V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX606
MAX8815A
Power - Output
-
5 W