☰
MAX618EVKIT
MAX618EVKIT
Active
Description:  EVAL KIT MAX618 (28V, PWM, STEP-
Manufacturer:  Maxim Integrated
Datasheet:   MAX618EVKIT Datasheet
History Price: $74.92
In Stock: 12960
MAX618EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
12V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
500mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
3V ~ 12V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
250kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX618
MAX8784
Power - Output
-
-