☰
MAX618EVKIT
MAX618EVKIT
Active
Description:  EVAL KIT MAX618 (28V, PWM, STEP-
Manufacturer:  Maxim Integrated
Datasheet:   MAX618EVKIT Datasheet
History Price: $74.92
In Stock: 27920
MAX618EVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
500mA
1A
Voltage - Input
3V ~ 12V
1.2V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
250kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX618
MAX8815A
Power - Output
-
5 W