☰
MAX629EVKIT
MAX629EVKIT
Active
Description:  EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:  Maxim Integrated
Datasheet:   MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 30400
MAX629EVKIT vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
?.8V ~ 28V
-
Current - Output
500mA
0.6V ~ 4.5V
Voltage - Input
0.8V ~ 28V
6A
Regulator Topology
Buck-Boost
2.9V ~ 5.5V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX629
Board(s)
Power - Output
-
MAX15039