☰
MAX629EVKIT
MAX629EVKIT
Active
Description:  EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:  Maxim Integrated
Datasheet:   MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 1200
MAX629EVKIT vs MAX17103EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
?.8V ~ 28V
4.25V, 8.5V, 23V, -6V
Current - Output
500mA
250mA, 200mA, 20mA, 20mA
Voltage - Input
0.8V ~ 28V
2.3V ~ 5.5V
Regulator Topology
Buck-Boost
Boost, Inverting
Frequency - Switching
300kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX629
MAX17103
Power - Output
-
-