Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX629EVKIT
MAX629EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:
Maxim Integrated
Datasheet:
MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX629EVKIT vs MAX17113EVKIT+
Part No
MAX629EVKIT
MAX17113EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
?.8V ~ 28V
3.3V, 16V, 35V, -6V
Current - Output
500mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
0.8V ~ 28V
10.8V ~ 13.2V
Regulator Topology
Buck-Boost
Boost, Buck, Inverting
Frequency - Switching
300kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX629
MAX17113
Power - Output
-
-