☰
MAX629EVKIT
MAX629EVKIT
Active
Description:  EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:  Maxim Integrated
Datasheet:   MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 36400
MAX629EVKIT vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
?.8V ~ 28V
9V, 20V, -7V
Current - Output
500mA
200mA, 10mA, 10mA
Voltage - Input
0.8V ~ 28V
2.7V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX629
MAX1889
Power - Output
-
-