☰
MAX629EVKIT
MAX629EVKIT
Active
Description:  EVAL KIT MAX629 (28V, LOW-POWER,
Manufacturer:  Maxim Integrated
Datasheet:   MAX629EVKIT Datasheet
History Price: $85.91
In Stock: 36400
MAX629EVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
?.8V ~ 28V
5V
Current - Output
500mA
1A
Voltage - Input
0.8V ~ 28V
8V ~ 76V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
300kHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX629
MAX5035
Power - Output
-
-