Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX662EVKIT-SO
MAX662EVKIT-SO
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX662
Manufacturer:
Maxim Integrated
Datasheet:
MAX662EVKIT-SO Datasheet
History Price: Obsolete
In Stock: 2720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX662EVKIT-SO vs MAX15022EVKIT+
Part No
MAX662EVKIT-SO
MAX15022EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
12V
-
Current - Output
30mA
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
4.5V ~ 5.5V
4A, 2A, 500mA, 500mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX662
Board(s)
Power - Output
-
MAX15022