☰
MAX662EVKIT-SO
MAX662EVKIT-SO
Obsolete
Description:  EVAL KIT FOR MAX662
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2720
MAX662EVKIT-SO vs MAX15058EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5.4 W
Current - Output
30mA
1.8V
Voltage - Input
4.5V ~ 5.5V
3A
Regulator Topology
Boost
2.8V ~ 5.5V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX662
Board(s)
Power - Output
-
MAX15058