☰
MAX662EVKIT-SO
MAX662EVKIT-SO
Obsolete
Description:  EVAL KIT FOR MAX662
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16920
MAX662EVKIT-SO vs MAX5066EVKIT
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
12V
0.8V, 1.3V
Current - Output
30mA
10A, 10A
Voltage - Input
4.5V ~ 5.5V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
500kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX662
MAX5066
Power - Output
-
-