☰
MAX668EVKIT+
MAX668EVKIT+
Active
Description:  EVAL KIT MAX6681
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 7560
MAX668EVKIT+ vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
1A
1.8V
Voltage - Input
-
2A
Regulator Topology
Boost
2.7V ~ 5.5V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX668
Board(s)
Power - Output
-
MAX15053