Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX6765EVKIT+
MAX6765EVKIT+
Active
Linear Voltage Regulator Evaluation Boards
Description:
KIT EVAL FOR MAX6765
Manufacturer:
Maxim Integrated
Datasheet:
MAX6765EVKIT+ Datasheet
History Price: $165.63
In Stock: 21440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6765EVKIT+ vs MAX1818EVKIT
Part No
MAX6765EVKIT+
MAX1818EVKIT
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
5V
1.8V
Current - Output
100mA
500mA
Voltage - Input
4V ~ 72V
2.5V ~ 5.5V
Regulator Type
Positive Adjustable
Positive Fixed and Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6765
MAX1818