☰
MAX6791EVKIT+
MAX6791EVKIT+
Active
Description:  EVAL KIT MAX6791 (HIGH-VOLTAGE,
Manufacturer:  Maxim Integrated
History Price: $187.95
In Stock: 24080
MAX6791EVKIT+ vs MAX1510EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Voltage - Output
3.3V, 5V
0.5V ~ 1.5V
Current - Output
150mA, 150mA
1.5A
Voltage - Input
5V ~ 72V
1.1V ~ 3.6V
Regulator Type
Positive Fixed and Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6791
MAX1510