☰
MAX6791EVKIT
MAX6791EVKIT
Obsolete
Description:  EVAL KIT MAX6791 (HIGH-VOLTAGE,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 22760
MAX6791EVKIT vs MAX1819EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
2 - Dual
1 - Single
Voltage - Output
3.3V, 5V
1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
Current - Output
150mA, 150mA
500mA
Voltage - Input
5V ~ 72V
2.5V ~ 5.5V
Regulator Type
Positive Fixed and Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6791
MAX1819