Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX6791EVKIT
MAX6791EVKIT
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL KIT MAX6791 (HIGH-VOLTAGE,
Manufacturer:
Maxim Integrated
Datasheet:
MAX6791EVKIT Datasheet
History Price: Obsolete
In Stock: 22760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6791EVKIT vs MAX6470EVKIT
Part No
MAX6791EVKIT
MAX6470EVKIT
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Channels per IC
2 - Dual
1 - Single
Voltage - Output
3.3V, 5V
-
Current - Output
150mA, 150mA
300mA
Voltage - Input
5V ~ 72V
2.5V ~ 5.5V
Regulator Type
Positive Fixed and Adjustable
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6791
MAX6470