☰
MAX686EVKIT
MAX686EVKIT
Obsolete
Description:  EVAL KIT MAX686
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EVKIT Datasheet
History Price: Obsolete
In Stock: 32080
MAX686EVKIT vs MAX16920BEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down with LDO
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
18V, -17V
3.3V, 3.3V, 5V, 5V
Current - Output
20mA, 20mA
1.5A, 600mA, 150mA, 150mA
Voltage - Input
2.7V ~ 5.5V
5.5V ~ 18V
Regulator Topology
-
Buck
Frequency - Switching
-
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX686
MAX16920B
Power - Output
-
-