☰
MAX686EVKIT
MAX686EVKIT
Obsolete
Description:  EVAL KIT MAX686
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EVKIT Datasheet
History Price: Obsolete
In Stock: 20880
MAX686EVKIT vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
18V, -17V
3.3V, 3.6V
Current - Output
20mA, 20mA
100mA
Voltage - Input
2.7V ~ 5.5V
0.91V ~ 3.3V
Regulator Topology
-
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX686
MAX1722, MAX1723, MAX1724
Power - Output
-
-