☰
MAX686EVKIT
MAX686EVKIT
Obsolete
Description:  EVAL KIT MAX686
Manufacturer:  Maxim Integrated
Datasheet:   MAX686EVKIT Datasheet
History Price: Obsolete
In Stock: 28720
MAX686EVKIT vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
8, Non-Isolated
Voltage - Output
18V, -17V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
20mA, 20mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
-
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX686
MAX8795A
Power - Output
-
-