☰
MAX6946EVCMAXQU+
MAX6946EVCMAXQU+
Obsolete
Description:  EVAL SYSTEM/KIT MAX6946 (10-POR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40680
MAX6946EVCMAXQU+ vs MAX1583EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
20mA
300mA
Outputs and Type
10, Non-Isolated
1, Non-Isolated
Voltage - Output
7V
24V
Features
-
Dimmable
Voltage - Input
2.25V ~ 3.6V
2.6V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6946
MAX1583