☰
MAX6946EVCMAXQU+
MAX6946EVCMAXQU+
Obsolete
Description:  EVAL SYSTEM/KIT MAX6946 (10-POR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25440
MAX6946EVCMAXQU+ vs MAX16803EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
20mA
150 mA ~ 350 mA
Outputs and Type
10, Non-Isolated
1, Non-Isolated
Voltage - Output
7V
38V
Features
-
Dimmable, Extra 5V Output
Voltage - Input
2.25V ~ 3.6V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6946
MAX16803