Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6946EVCMAXQU+
MAX6946EVCMAXQU+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL SYSTEM/KIT MAX6946 (10-POR
Manufacturer:
Maxim Integrated
Datasheet:
MAX6946EVCMAXQU+ Datasheet
History Price: Obsolete
In Stock: 25440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6946EVCMAXQU+ vs MAX16824EVKIT+
Part No
MAX6946EVCMAXQU+
MAX16824EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Current - Output / Channel
20mA
100mA
Outputs and Type
10, Non-Isolated
3, Non-Isolated
Voltage - Output
7V
26.3V
Features
-
Dimmable
Voltage - Input
2.25V ~ 3.6V
6.5V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6946
MAX16824