☰
MAX6946EVKIT+
MAX6946EVKIT+
Obsolete
Description:  EVAL SYSTEM/KIT MAX6946 (10-POR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 18560
MAX6946EVKIT+ vs MAX16806EVMAXQUSB+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
20mA
350mA
Outputs and Type
10, Non-Isolated
1, Non-Isolated
Voltage - Output
7V
-
Features
-
Dimmable, Extra 5V Output
Voltage - Input
2.25V ~ 3.6V
5.5V ~ 40V
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX6946
MAX16806