Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6946EVKIT+
MAX6946EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL SYSTEM/KIT MAX6946 (10-POR
Manufacturer:
Maxim Integrated
Datasheet:
MAX6946EVKIT+ Datasheet
History Price: Obsolete
In Stock: 10440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6946EVKIT+ vs MAX8930EVKIT+
Part No
MAX6946EVKIT+
MAX8930EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
20mA
25.6mA
Outputs and Type
10, Non-Isolated
11, Non-Isolated
Voltage - Output
7V
-
Features
-
-
Voltage - Input
2.25V ~ 3.6V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6946
MAX8930