☰
MAX6964EVCMAXQUSB
MAX6964EVCMAXQUSB
Obsolete
Description:  EVAL KIT MAX6964 (17-OUTPUT LED
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 34160
MAX6964EVCMAXQUSB vs MAX16803EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Current - Output / Channel
50mA
150 mA ~ 350 mA
Outputs and Type
17, Non-Isolated
1, Non-Isolated
Voltage - Output
7V
38V
Features
-
Dimmable, Extra 5V Output
Voltage - Input
5V
6.5V ~ 40V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6964
MAX16803