Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6964EVCMAXQUSB
MAX6964EVCMAXQUSB
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT MAX6964 (17-OUTPUT LED
Manufacturer:
Maxim Integrated
Datasheet:
MAX6964EVCMAXQUSB Datasheet
History Price: Obsolete
In Stock: 34160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6964EVCMAXQUSB vs MAX16818EVKIT+
Part No
MAX6964EVCMAXQUSB
MAX16818EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Current - Output / Channel
50mA
1A
Outputs and Type
17, Non-Isolated
1, Non-Isolated
Voltage - Output
7V
18V
Features
-
Dimmable
Voltage - Input
5V
6V ~ 28V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6964
MAX16818