Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6964EVKIT
MAX6964EVKIT
Active
LED Driver Evaluation Boards
Description:
EVAL KIT MAX6964 (17-OUTPUT LED
Manufacturer:
Maxim Integrated
Datasheet:
MAX6964EVKIT Datasheet
History Price: $75.18
In Stock: 38080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6964EVKIT vs MAX1561EVKIT
Part No
MAX6964EVKIT
MAX1561EVKIT
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Current - Output / Channel
50mA
950mA
Outputs and Type
17, Non-Isolated
1, Non-Isolated
Voltage - Output
7V
26V
Features
-
Dimmable
Voltage - Input
5V
2.6V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6964
MAX1561