Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX6965EVKIT
MAX6965EVKIT
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT/SYSTEM MAX6965 (9-OUTPU
Manufacturer:
Maxim Integrated
Datasheet:
MAX6965EVKIT Datasheet
History Price: Obsolete
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6965EVKIT vs MAX6971EVKIT+
Part No
MAX6965EVKIT
MAX6971EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
50mA
55mA
Outputs and Type
9, Non-Isolated
16, Non-Isolated
Voltage - Output
7V
36V
Features
-
-
Voltage - Input
2V ~ 3.6V
3.3V ~ 5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX6965
MAX6971